YAGEO YC162-FR-072K43L Resistor Array
Featured Product from Nova Technology(HK) Co.,Ltd
The YC162-FR-072K43L by YAGEO is a high-performance resistor array featuring 2 resistors with a 2.43k Ohm ±1% tolerance. With a compact 0606, Convex package, this isolated resistor array is designed for surface mount applications. It delivers a power of 62.5mW per element and boasts a low temperature coefficient of ±200ppm/°C.
Key Features:
- Precision Resistance: 2.43k Ohm ±1%
- Compact Design: 0606, Convex Package
- Dual Resistor Network: Isolated
- Wide Operating Temperature Range: -55°C to 155°C
- Suitable for DDRAM and SDRAM applications
Ideal for applications demanding precision and reliability, the YC162-FR-072K43L resistor array ensures stable performance in a variety of electronic circuits, making it a valuable component for both hobbyists and professionals.
More Featured Products