Nylatech Mining Solutions

Service Detail from Nylatech, Inc.

Nylatech Mining Solutions-Image

Materials are available that contain solid lubricant additives, have high pressure-velocity (PV) values, and excellent wear resistance. In many applications, the high wear resistance can be achieved without start-up or running lubrication. These materials also reduce periodic maintenance which lowers overall maintenance costs.

Nylatech provides solutions for demanding applications where sliding, rolling, abrasion, and impact are causing premature wear on parts and equipment. We can also reduce or eliminate wear on mating materials, increasing the life of both the nylon component and the part it comes in contact with.

Download our Mining Solutions Brochure Here.

Typical applications include: bushings, wear plates, slide

bearings, belt rope guide sheave, valve seats, thrust bearings,

drag line sheaves, axle nose cone bearings, seals, pivot

bushings, rubbing blocks, guides, cams, gears, steering kingpin

thrust bearings, track boggy wheel bushings, and wear strips.