- Trained on our vast library of engineering resources.

Who Needs Corona (UV) Cameras?

Featured Product from OFIL Systems

More Info Email Supplier Request a Quote

DayCor®LuminarHD

LuminarHD is the top line handheld UV corona camera boosted with features that enhance inspection process. LuminarHD implements Ofil's benchmarked DayCor® proprietary technology ensuring accurate detection, recording and displaying of UV radiation emanated by corona. Percieved GPS, text & audio annotations, ambient temp & humidity are marked on captured media and saved as meta data for post processing and reporting.

Wi-Fi, LAN and Bluetooth communication protocols support remote control and efficient data transfer. Strict ergonomic design ensures aesthetics and user friendliness. LuminarHD has an easy grip; large lit control buttons; pictorial menu, a large bright & adjustable display, powerful zoom, continuous interchangeable wide to narrow fields of view. LuminarHD is built for extended uninterrupted operation powered by a rechargeable battery. LuminarHDsupports corona management systems and includes an interface to coronaWise software with auto-detect and automatic data transfer.

DayCor® LuminarHD's unique design enables long continuous inspection and eliminates arms and eyes strain.

LuminarHD is manufactured under adherence to rigorous quality control standards.

Features

  • UV camera
  • Supreme sensitivity to UV signals
  • HD video recording
  • Precise location of corona emitting sources
  • Effective powerful optical and digital zoom
  • High resolution sun readable LCD
  • On-board storage via Compact-Flash Card
  • MPEG Video/Audio on-board recording and storage
  • JPG on-board capturing function
  • Playback on-board function for images and videos
  • Wi-Fi, Ethernet, Bluetooth connections
  • Fit for inspection under any light and weather conditions
  • Fit for inspection distant and nearby installations
  • Manual and Automatic focus for both UV and Visible channels
  • Integration mode for larger signals and reduced background noise
  • Blob counting and display for evaluation of the corona strength
  • Built-in GPS
  • Temperature & Humidity meter - embeded (offered as optional accessory)
  • Voice narration
  • Highly ergonomic
  • Hot keys to functions
  • Integrated interface to Ofil Reporting Software
  • UV only, Visible only and Combined UV + Visible modes

 

Benefits

  • Accurately pinpoints sources of corona, partial discharge, micro arcing and arcing that may lead to: audio noise, radio/TV interference and electrical mechanical failures
  • HD video recording enables fine differentiation of inspected details
  • Continuous work is enabled without overheating
  • Built for teamwork and for individuals
  • Reliable with the highest sensitivity possible
  • Perfect for both indoors and outdoors