Accurate, Repeatable Process Flow Control
Featured Product from O'Keefe Controls Co.
In cases where process performance depends upon maintaining optimum flow settings and control, O'Keefe Controls Tamperproof Fixed Flow Controls provide a reliable solution for achieving unalterable, extremely accurate, repeatable flow.
Within a single fitting, these devices are configured with a check valve and a precision orifice in parallel, allowing metered flow in one direction and free flow in the opposite direction. The use of a fixed precision orifice in the design makes them tamperproof — ideal for applications where unwanted adjustments can negatively affect process performance.
Available in an extensive selection of sizes and configurations, O’Keefe Controls Co. Fixed Flow Controls are used across a wide variety of industrial applications. Features include:
- All-metal construction
- Long, trouble-free operating life
- Many cracking pressure options
- High pressure
- High flow capacity
- Low pressure loss
Visit our website to learn more, and view our full catalog of Fixed Flow Controls