Reliable Tamperproof Process Flow Control

Featured Product from O'Keefe Controls Co.

More Info Email Supplier Request a Quote

When flow characteristics are well known and must be maintained without alteration for optimum process performance, O'Keefe Controls Tamperproof Fixed Flow Controls are an ideal choice. 

Within a single fitting, these efficient devices are configured with a check valve and a precision orifice in parallel, allowing metered flow in one direction and free flow in the opposite direction. The use of a fixed precision orifice in the design makes them tamperproof — ideal for applications where unwanted adjustments can negatively affect process performance.

Available in an extensive selection of sizes, connections and configurations, O’Keefe Controls Co. Fixed Flow Controls are used across a wide variety of industrial applications, including air cylinder speed controls, timing circuits, and compressed air dryer purge controls. 

Features include:

  • All-metal construction
  • Long, trouble-free operating life
  • Many cracking pressure options
  • High pressure
  • High flow capacity
  • Low pressure loss

Visit our website to learn more, and view our full catalog of Fixed Flow Controls