Accurate, Repeatable Process Flow Control

Featured Product from O'Keefe Controls Co.

More Info Email Supplier Request a Quote

In cases where process performance depends upon maintaining optimum flow settings and control, O'Keefe Controls Tamperproof Fixed Flow Controls provide a reliable solution for achieving unalterable, extremely accurate, repeatable flow.

Within a single fitting, these devices are configured with a check valve and a precision orifice in parallel, allowing metered flow in one direction and free flow in the opposite direction. The use of a fixed precision orifice in the design makes them tamperproof — ideal for applications where unwanted adjustments can negatively affect process performance.

Available in an extensive selection of sizes and configurations, O’Keefe Controls Co. Fixed Flow Controls are used across a wide variety of industrial applications. Features include:

  • All-metal construction
  • Long, trouble-free operating life
  • Many cracking pressure options
  • High pressure
  • High flow capacity
  • Low pressure loss

Visit our website to learn more, and view our full catalog of Fixed Flow Controls