Non-Electrical Level Controls - A Smart Solution
Featured Product from O'Keefe Controls Co.
For level control applications in hazardous environments, O'Keefe Controls Co. Pneumatic Level Sensors and Level Controls are the preferred choice. Paired with our Pneumatic Float Valves, these non-electrical devices offer effective level indication and control without risk of explosion. This is especially advantageous in the manufacture of paints & solvents, in alcohol distillation plants, and more.
Rugged construction ensures these sensors and controls are long-lasting and suitable for use in a wide variety of industrial settings.
Pneumatic Control Panels – Used in conjunction with our pneumatic float valves, these provide a pneumatic output to control liquid level between two points.
Level Indicator Panels – Used with our pneumatic float valves, these display either high or low liquid levels. They are for indication purposes only.
Click to find out more about these devices — their mechanics, features, applications, and to view our catalog.