Reliable Tamperproof Process Flow Control
Featured Product from O'Keefe Controls Co.
When flow characteristics are well known and must be maintained without alteration for optimum process performance, O'Keefe Controls Tamperproof Fixed Flow Controls are an ideal choice.
Within a single fitting, these efficient devices are configured with a check valve and a precision orifice in parallel, allowing metered flow in one direction and free flow in the opposite direction. The use of a fixed precision orifice in the design makes them tamperproof — ideal for applications where unwanted adjustments can negatively affect process performance.
Available in an extensive selection of sizes, connections and configurations, O’Keefe Controls Co. Fixed Flow Controls are used across a wide variety of industrial applications, including air cylinder speed controls, timing circuits, and compressed air dryer purge controls.
Features include:
- All-metal construction
- Long, trouble-free operating life
- Many cracking pressure options
- High pressure
- High flow capacity
- Low pressure loss
Visit our website to learn more, and view our full catalog of Fixed Flow Controls