Accurate, Consistent Process Control — Worry Free!
Featured Product from O'Keefe Controls Co.
Process performance often depends upon optimum flow settings and control being maintained consistently, without alteration. In such cases, O'Keefe Controls Co. Tamperproof Fixed Flow Controls provide a worry-free solution.
Within a single fitting, these devices are configured with a check valve and a precision orifice in parallel, allowing free flow in one direction, and metered flow in the opposite direction. The use of a fixed precision orifice in the design makes them tamperproof. Boasting extremely accurate flow characteristics, they can be incorporated into a system to provide the optimum flow control without fear of alteration.
Packed with Features
O’Keefe Controls Co. Fixed Flow Controls are used across a wide variety of industrial applications due to performance features including:
- All-metal construction
- Long, trouble-free operating life
- Many cracking pressure options
- High pressure
- High flow capacity
- Low pressure loss
Visit our website to learn more, and view our full catalog of Fixed Flow Controls