SC series Fresnel lenses
Featured Product from ORAFOL Fresnel Optics GmbH
Discover our vast catalogue of readily available Fresnel lens designs - both positive and negative. The lenses range from a few millimeters to beyond 500 mm in diameter.
Every design can be trimmed to the required shape with tight tolerances and optical coatings can be added.
SC series Fresnel lenses are characterized by very low tip rounding resulting in a high quality image. The lenses are made of PMMA or Polycarbonate.
On request, the lenses can be combined with other microstructured optics (e.g. diffusers or microlens arrays) by directly apllying them into the plano side. The Fresnel lenses of the SC seriec cataloge can also be combined to Fresnel lens arrays on request.
Get in contact with our experts to find your ideal solution in our Fresnel lens catalogue!