JH — Large, Industrial, Hall Effect Joystick
Featured Product from OTTO Controls
The JH Series joystick is designed around the rugged mechanism of a traditional 4-way hydraulic joystick, while utilizing Hall effect technology for increased life and more dependable performance in the field. This combination provides performance and features never before available in an electronic joystick, making it a solid choice for commercial and military applications.
The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio frequency interference (EMI and RFI) up to 100V/M. Programmable sensors with built-in magnetic temperature compensation logic ensure consistent and repeatable operation.
The JH is designed for maximum flexibility in features and in tactile feel. A wide variety of input and output configurations are available, and its modular electronic package can be configured for both standard and custom I/O requirements, including CANbus and other outputs.
Features
- Adapts to a wide variety of shaft styles
- Tested up to 15 million cycles in all directions
- 300 lbs. static load strength at grip reference point (grp)
- Electronics sealed to IP68S
- Excellent EMI/RFI shielding
- Factory programmable pretravel and overtravel
- Analog, CANbus, USB and other custom output options available
- Redundant outputs available
- Fail safe and neutral indicator available
- Single or dual axis
- Z-Axis is an option with select grips
- Programmable sensors
- 5V standard regulator available to accommodate a 9-32VDC power supply
- Various output configurations
- Available with a variety of grip and switch options
- RoHS compliant