MIL-Qualified Toggle Guards

Featured Product from OTTO Controls

More Info Email Supplier Request a Quote

OTTO Toggle Guards add a physical layer of protection around a toggle switch to help prevent unintended operation—and they’re military qualified for defense and aerospace.

The spring-loaded cover locks in either the open or closed position. Open it and the toggle remains fully accessible. Close it, and the actuator is held in the desired position. The guard works with two- and three-position toggles used in MIL/aero and commercial applications.

These guards are among the thousands of MIL-qualified products that OTTO manufactures in the U.S.