Sealed Commercial Grade Limit Switch
Featured Product from OTTO Controls
The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available with either a ball or roller plunger actuation method. In addition, these switches can be configured as single pole and double pole plus single throw and double throw. The P6-4 offer three connection methods, solder or screw terminal plus flying wire leads.
More Featured Products