Revolutionize Vibration Analysis & Metrology!

Featured Product from Ommatidia LiDAR

More Info Email Supplier Request a Quote

Ommatidia’s latest innovations in laser Doppler vibrometry are redefining structural health monitoring, industrial metrology, and vibration analysis.

With the power of Ommatidia Atelier 8, the hashtagQ2 Laser RADAR now offers:
? hashtagDOLL™ – Expanding velocity range across the full vibrometry array (up to 150 mm/s).
? hashtagSpeckleGuard™ – Eliminating speckle noise for ultra-reliable data.
And for high-speed applications, SpeedSync™ (optional) provides:
? High-speed external Laser Doppler Vibrometry channel (up to 42 m/s).
? Time-base synchronization for seamless multi-sensor alignment.
Together, these innovations make hashtagQ2 Laser RADAR + Ommatidia Atelier 8 the most advanced multi-point vibrometry solution for high-speed, high-precision vibration measurement.