Versatile Monolithic Programmable Delay Lines
Featured Product from Omni Pro Electronics, Inc.
Omni Pro Electronics has announced the release of the new 4- and 8-Bit Monolithic Programmable Delay Lines from Data Delay Devices. These digitally programmable lines are used in medical imaging, industrial, aerospace and other timing-critical applications. Omni Pro offers the 8-bit lines with step sizes ranging from 50ps through 20ns, and a quad 4-bit line with step sizes from 1ns through 400ns. These devices use all-silicon, CMOS technology and are vapor-phase, IR and wave solderable. Temperature stability is typically ±1.5% (-40°C to 85°C).
Custom solutions are also available through Omni Pro Electronics. As a franchised distributor, Omni Pro Electronics supplies the entire line of Monolithic Delay Lines, Tapped Delay Lines, Multiple Delay Lines, Programmable Delay Lines and Variable Delay Lines, Pulse Generators & Oscillators and Passive Delay Lines.
Features & Benefits:
- Step Sizes Ranging from 50ps through 20ns
- Quad 4-Bit Line with Step Sizes from 1ns to 400ns
- All-Silicon, CMOS Technology
- Vapor-Phase, IR and Wave Solderable
- Temperature Stability ±1.5% (-40°C to 85°C)
Applications:
- Medical Imaging
- Aerospace
- Industrial
- Timing-Critical Applications
Data Sheet: