Functional Powder Coatings
Service Detail from Omnikote Ltd.
We define this class of powder coatings as those where the function of the coating is of primary importance, and the decorative function is secondary. The coatings tend to be thicker and some are applied to a hot substrate (fusion bonded). Careful and precise application is vital for these high performance coatings. Skilled operatives give personal attention to ensure optimum performance. For the more exotic our specials department will provide a top quality bespoke service. The main categories and popular products are:
- Fusion Bonded Epoxy (FBE) - Used for water fittings, electrical insulation on busbars and rotors, Rebar coating - Trade Names - Scotchkote, Resicoat, Vanguard
- Modified Polyolefins - Soft coating with good acid resistance These include PPA, Kelvar, Abcite, Talisman, Flamulit
- Polyether block amide - Soft elastic coating with good grip - used as a protective coating on jigs and carriers for finished goods, nonslip surfaces and noise reduction
- Ionomer coatings - Elastomeric coating - Abcite, Surlyn
- Fluoropolymer coatings - These include PVDF, PFA , FEP, ECTFE, - used for a variety of applications including non-stick, release, chemical resistance, UV and radiation resistance, low friction. These include Teflon, Xylan, Kynar, Solef, Halar
- PEKK/PEEK high temperature and chemical resistance - Vicote