OnLogic Unlocks On-site AI With New Edge Server

Featured Product from OnLogic Inc.

More Info Email Supplier Request a Quote

SOUTH BURLINGTON, VT (February 12, 2025) - OnLogic (www.onlogic.com), a leading provider of edge computing solutions, has launched the Axial AX300, a highly customizable and powerful edge server. The AX300 is engineered to help businesses of any size better leverage their on-site data and unlock the potential of AI by placing powerful computing capabilities on-site.

The Axial AX300 empowers organizations to seamlessly move computing resources closer to the data source, providing significant advantages in performance, latency, operational efficiency, and total cost of ownership over cloud-based data management. With its robust design, flexible configuration options, and advanced security features, the Axial AX300 is the ideal platform for a wide range of highly-impactful edge computing applications, including:

  • AI/ML inference and training: Leveraging the power of AI/ML at the edge for real-time insights, predictive maintenance, and improved decision-making.

  • Data analytics: Processing and analyzing data generated by IoT devices and sensors in real-time to improve operational efficiency.

  • Virtualization: Consolidating multiple workloads onto a single server, optimizing resource utilization and simplifying deployment and management.

"The Axial AX300 empowers organizations of all sizes to unlock the true potential of edge computing," said Hunter Golden, Senior Product Manager at OnLogic. "By bringing compute resources closer to the data source, the AX300 reduces latency and opens up new possibilities for on-site applications, all while offering significant cost savings compared to cloud-based solutions. We're excited to see how the AX300 will be used to help enable unprecedented levels of performance, efficiency, and insight, transforming the way that businesses operate and innovate."

Powerful and Configurable

Powered by up to two 5th Gen Intel® Xeon® Scalable processors, the Axial AX300 delivers exceptional performance for demanding workloads. Designed specifically for AI, these processors provide up to 14x the AI training and inference capabilities when compared to 3rd Gen Xeon CPUs.

The Axial AX300 can be configured to meet specific project requirements with up to 7x single-slot or 4x dual-slot GPUs, enabling up to 5864 TOPS of AI performance. In addition a wide range of memory and storage options are available, accommodating a host of data management and analytics needs.

Secure Platform

Built-in security features such as locking front bezels, rear port-blocking attachments, and FIPS security level 1 and 2 compliance help protect valuable on-site data from tampering or intrusion. Onboard Intel Trust Domain Extensions (Intel TDX) offer increased confidentiality at the virtual machine (VM) level, while Intel Software Guard Extensions (Intel SGX) provide what Intel calls the most researched, updated, and comprehensive confidential computing technology in data centers on the market today.

Purpose-built for the Edge

The network's edge commonly lives outside of standard office spaces, so the Axial AX300 was engineered to thrive where data-center servers might struggle. Advanced dust filtration, hot-swappable fans, and robust thermal management help to ensure maximum availability.

The Axial AX300's shallow-depth 3U form factor allows for versatile installation in component racks, and the system can also be installed in a tower orientation or wall-mounted. A license-fee free BMC enables remote monitoring and simplifies server management and maintenance.

Users of OnLogic hardware can leverage the company's strong relationships with software providers including Avassa, AWS, Nodeweaver, Red Hat, Viso, ZEDEDA and many others to architect the ideal data management, virtualization, or AI solution for their specific needs.

The Axial AX300 Edge Server is available for configuration and purchase now by visiting www.onlogic.com/axial-ax300/, or by contacting the OnLogic team for assistance.