The Ultimate Guide to ATMega328p Microcontroller

Featured Product from ODG (Origin Data Global)

More Info Email Supplier Request a Quote

Introduction

ATmega328p is an 8-bit, 28-Pin AVR microcontroller, originally manufactured by Atmel (now part of Microchip). The discussion explores the ATMega328p by explaining its fundamental characteristics.  Right for you, whether you are an expert developer or a beginner.

What is Microchip ATMega328p Microcontroller?

Embedded systems along with DIY electronics depend on the widespread use of the 8-bit microcontroller. The AVR architecture incorporates this microcontroller at Atmel as a reliable microcontroller product through its development.

Specification of Microchip ATMega328p MCU

Feature Specification
Microcontroller Family ATMega328p
Architecture AVR (8-bit)
Clock Speed 16 MHz
Flash Memory 32 KB
SRAM 2 KB
EEPROM 1 KB
Operating Voltage 1.8V to 5.5V
I/O Pins 23 programmable I/O pins
Timers 3 timers (2 x   8-bit, 1 x 16-bit)
Interrupts External and internal interrupts
Analog-to-Digital Converter 10-bit ADC with 8 channels
Communication Protocols UART, SPI, I2C
PWM Channels 6 PWM channels
Maximum ADC Input Voltage Vcc (Up to 5.5V)
Clock Source Internal RC   oscillator or external crystal
Power Consumption Low power modes   for energy efficiency
Package Types PDIP, TQFP, MLF, VQFN (28-pin package)
Programmer Interface In-system programming via SPI

 

Datasheet of ATMega328p Microcontroller

Engineers and developers of MCU need complete understanding of its potential. You can find all essential specifications of this microcontroller in ATMega328p datasheet. Because it contains information about electrical features and pin designs for memory structures and programming features. The document represents the official documentation to explore the dual uses of this multipurpose microcontroller.

ATMega328p Pinout

The Microchip Technology microcontroller includes multiple I/O interfaces. So it can connect to different sensors and actuators along with communication modules. The ATMega328p pinout serves as a reference that enables users to determine pin functions.

Applications of ATMega328p Microcontroller

The ATMega328p has a diverse range of applications suitable for a variety of projects. These applications range from Arduino projects, to embedded systems and consumer electronic applications, as listed below.

  • Analog signal acquisition and processing

  • Commercial product embedded systems

  • Digital processing

  • Display devices

  • Industrial equipment control

  • Motor control

  • Peripheral interface

  • Power regulation

  • Switch mode power systems

How to Program ATMega328p Microcontroller step by step

The following part will guide readers through ATMega328p microcontroller programming. The video provides step-by-step directions to Arduino IDE or other platforms users.

Related Products

The ATMega328p series has different versions. Multiple versions of the ATMega328p Microcontroller exist, as the following.

  • ATMega328p-PU: A through-hole version (PDIP), great for prototyping and development systems.

  • ATMega328p-AU: A surface-mount version (TQFP) for more compact, production-level designs.

  • ATMega328p-MU: A MLF package type, ideal for high-density circuit designs.

  • ATMega328p-AN: A leadless version (VQFN) designed for slim, compact devices.

Developers can choose from multiple packages depending on their requirements. They may need packages for DIY prototyping or production-level design.

Why Choose ODG for Microcontroller Buying?

ODG is a reputable electronic components supplier. We specializes in high-quality microcontroller solutions such as the Microchip Technology microcontroller. And ODG sources its products from leading manufacturers. So you can count on offering you a reliable, performance driven embedded systems components.

We will provide you with high-quality and original chips. Meanwhile we offer superior customer service. To buy MCU chip, please Contact ODG today and let's get you the best in microcontroller solutions!


Frequently Asked Questions (FAQ)

Q1: What distinguishes the ATMega328p MCU from other microcontrollers?

This chip serves as an 8-bit microcontroller that provides both easy use and adequate execution capabilities. The ideal choice for beginners and background projects.

Q2: Can I use ATMega328p MCU for wireless communication?

Its wireless capabilities require external Bluetooth (HC-05) or Wi-Fi (ESP8266) modules. These connect through any of UART, SPI or I2C interfaces.

Q3: How much memory does this integrated circuit have?

The main memory components consist of flash storage with 32KB capacity along with 2KB SRAM and 1KB EEPROM.

Q4: Is the ATMega328p MCU suitable for real-time applications?

Yes, the system can execute real-time tasks. However the complex real-time processing requires enhanced processing capability.