22-Layer 4-Order Rogers High-Frequency HDI PCB
Service Detail from PCBWay
![22-Layer 4-Order Rogers High-Frequency HDI PCB-Image](/npapics/87/455333_052320243109_ExhibitPic.png)
Next, let's take a look at the product information of PCBWay's latest 22-layer 4-order Rogers high-frequency HDI PCB with pure lamination and ultra-high aspect ratio.
Stack-Up and Parameter Overview
• 22 Layer HDI PCB Stackup
• Parameter Overview
Number of Layers: 22
Board Thickness: 6.9mm
Minimum Hole Diameter: 0.45mm
Number of Laminations: 5
Via Process: vias filled with resin
Aspect Ratio: 15:1
Impedance: 50Ω ± 3Ω
Trace Width/Spacing: 4mil/4mil
BGA Diameter: 8mil (16 groups), each group corresponding to 12 RF trace
Application Fields and Frequency Bands
• Application Fields: 5G Base Station
• Frequency Bands: 26GHZ