ITT Cannon Trident Connectors

Featured Product from PEI-Genesis

More Info Email Supplier Request a Quote

ITT Cannon Trident Connectors
ITT Cannon Trident connectors are a family of cost-effective, reliable circular connectors that include the Trident Ringlock, Trident Neptune and TNM series. All three series of ITT Cannon Trident connectors are fully-sealed to IP67. The Trident Ringlock and Trident Neptune series are UL94-V0 circular plastic connectors with a metal coupling nut and bayonet retention mechanisms, providing the cost and weight benefits of a plastic connector with the durability of a metal connector.

ITT Cannon Trident Connectors: Trident Ringlock, Trident Neptune & TNM
STRONG, LIGHTWEIGHT & LOW-COST
ITT Cannon Trident connectors are a family of cost-effective, reliable circular connectors that include the Trident Ringlock, Trident Neptune and TNM series. All three series of ITT Cannon Trident connectors are fully-sealed to IP67. The Trident Ringlock and Trident Neptune series are UL94-V0 circular plastic connectors with a metal coupling nut and bayonet retention mechanisms, providing the cost and weight benefits of a plastic connector with the durability of a metal connector. 

ITT Cannon Trident Multiway Rack & Panel Connectors
RECTANGULAR CONNECTORS RATED TO IP40
ITT Cannon Trident Multiway connectors are a family of cost-effective rectangular connectors tested to MIL-STD-202 and IEC 512, designed for exceptional performance in harsh environments. Trident Multiway Rack & Panel connectors have earned an International Ingress Protection (IP) rating of IP40, meaning they are completely sealed against dust and other solid objects and temporarily submersible up to 1m. ITT Cannon’s Rack & Panel interconnect solutions are manufactured to the highest quality and reliability standards for the aerospace and defense industry.

The Multiway range has six contact cavity arrangements available and offers an extremely reliable connector system, in which any Trident signal or coaxial contacts can be used.

All multi-rack & panel connectors are RoHS-compliant and recognized under the component program of CSA. 

Follow us on:

 

PEI-Genesis
PEI-Genesis is a world leader in the distribution, manufacture and integration of electronic connectors and cable assemblies with a highly evolved system for mass customized solutions. We have a terrific family culture and are a very successful privately held world leader in a niche industry. Our sales offices are located throughout the Americas, Europe and Asia. PEI-Genesis has been in business since 1946 and we have grown consistently year after year. This is a wonderful place to work and we need talented people to join us on our journey