MIL-DTL-83513 QUALIFIED MICRO-D CONNECTORS
Featured Product from PEI-Genesis
Amphenol Canada Micro-D connectors offer proven Mil-Spec performance and reliability in a rectangular and stripline micro connector. The Micro-D connectors are qualified to MIL-DTL-83513 and available in rectangular D, strip and custom card edge configurations, with contacts on .050 (1.27) centers. Inserts for the Amphenol Micro-D connectors with signal and coax/power contacts are also available. The contact system has proven reliability, exceeding the performance specifications of MIL-DTL-83513.
More Featured Products