High Frequency Cable Assemblies
Featured Product from PIC Wire & Cable
PIC's high-frequency cable is a high-quality cable designed for today's demands. There is a growing trend in the avionics industry toward the use of High-Frequency Cables. Not only do consumers want high-frequency bandwidth data on their aircraft, but there is also a growing need to support satellite communications. Like all our 50 ohm RF cables, MicroMATES® far exceed Mil-Spec Standards with minimum 200° rated materials throughout. Designed specifically to serve Ku Band Cable and X Band Cable Applications, these microwave cables feature; Inner Flat Braid or Strip Braid; High Temp Polyimide Foil; Dual Braided Shields; and Silver-Plated Copper throughout.
More Featured Products