Announcements
Cable marking is an important part of the manufacturing process for aerospace and defense products. When it comes to the identification of cables, laser marking is the clear choice. Laser marking offers a lightweight alternative to individual marker sleeves and is widely used in the aerospace and defense market.
(read more)In aerospace and defense, there are different types of connections that are used for connecting cables. These connections can be found on different types of aircraft such as helicopters, UAVs, ground vehicles, and even commercial or business airplanes. We will focus on those connectors that deal with RF communications- used to connect antennas to the communication systems
of aircraft.
PIC Wire & Cable provides aircraft cable solutions for new , maintenance, retrofit and engineering/kitting customers. By consistently delivering the best overall value in network cables, data transfer cables and communications cables, PIC Wire & Cable has become a leader in commercial platform solutions worldwide.
(read more)As an experienced solutions partner, PIC offers a broad selection of specialized coaxial, triaxial, high speed data and custom cable options. This includes 50 ohm coaxial and triaxial cable, 75 ohm coaxial and triaxial cable, high speed data cable, data bus cable and application specific cables, including IFE, RF, TCAS and USB cables.
(read more)DataMATES cables are known for being lightweight, flexible, low-loss, high temperature and laser markable solutions for demanding high-speed data requirements.
(read more)PIC MicroMATES® provide high bandwidth for data and support satellite communications. Like all our 50 ohm RF Cables, our High Frequency Cables feature minimum 200°C on all materials and with over 40 years of design and manufacturing expertise our high frequency cables reduce weight, decrease loss and improve EMI performance.
(read more)PIC Wire & Cable® announces the launch of its new RFMATES® ULTRALITE UH25107 cable. The UH25107 is PIC Wire & Cable’s lowest loss RF cable and provides major weight and loss savings over traditional RG cables.
(read more)Introducing the first-ever aerospace-grade HDMI® certified cable - the HDMI 2.1 (category 2) cable. This cable is tested and validated at an authorized HDMI center, ensuring its reliability and performance in demanding environments. It meets the stringent requirements of the aerospace and defense sectors, redefining connectivity in aerospace systems.
(read more)Experience lightning-fast data transfer with our latest CAT8 cable! Boasting speeds up to 40 Gbps and advanced shielding, it's perfect for high-performance aerospace and defense networks. Future-proof, reliable, and easy to install. Upgrade your connectivity today!
(read more)Space and weight are a premium in most aerospace and defense systems. Engineers must carefully plan out routes for any equipment or wiring needed to maintain the safety and security of such systems. But when it comes to coax cables, they never seem to come in small enough sizes to fit through these tight spaces.
That's where RFMATES® Ultralite comes in!
(read more)MACHFORCE is an innovative and rugged D38999 style 10G Ethernet connector engineered for sophisticated, high-speed electronics in the aerospace and defense market.
(read more)PICMates® cables are engineered for dependable, long-term performance in even the most challenging aerospace conditions. This line of cables are designed to maintain electrical and mechanical integrity during a flight or mission, so your data will always be where you need it.
(read more)DataMATES USB aircraft cables are lightweight, flexible solutions designed to meet USB 2.0 and 3.1 specification requirements, supporting high-speed data transmission up to 10 gigabits. The line includes cables with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions.
(read more)PIC offers Data Bus cables for use in Military and Aerospace avionics bus and data transmission applications. PIC DataMATES® are the perfect solution for all your data transmission needs.
(read more)MACHFORCE® is an innovative and rugged D38999 style 10G Ethernet connector engineered for sophisticated, high-speed electronics in the aerospace and defense market. MACHFORCE connectors optimizes interconnect footprint, provides 10G high-speed performance and reduces installation time while offering repairability in the field.
(read more)PIC 75-ohm coaxial and triaxial cables are lightweight, flexible, low loss, high-temperature, high-tech cables designed specifically for aircraft systems and other harsh environments. Our high-performance 75-ohm coaxial cable provides reliable signal transmission for your mission-critical applications.
(read more)High-frequency applications on the Ku and X bands need cables with
outstanding signal integrity and low insertion loss. MicroMATES assemblies give you superior signal integrity, low insertion loss, less RF interference, and a robust yet easy-to-install design.
PIC Wire & Cable offers a broad assortment of specialized cable designs and assemblies to support a wide variety of cabin management systems for new, maintenance, retrofit and engineering/kitting customers.
(read more)PIC Assemblies - A complete solution to your design challenges.
Correct cable assembly is key to maximizing the benefits of cable and connector technology.
With PIC Assemblies, we take care of assembling cables to maximize their performance. PIC assemblies deliver outstanding mechanical and electrical performance while preserving signal integrity.
(read more)As an experienced aviation solutions partner, PIC Wire & Cable offers a broad selection of specialized Coaxial, Triaxial, High-Speed Data, Microwave and Custom Cable & Wire options. Contact PIC Wire & Cable to find the right Aircraft Cable solution for your application.
(read more)Elevate Your Connectivity with PICMates 50 Ohm RF Cables! Our 50-ohm RF Cables deliver low attenuation, easy installation, and savings on fuel and installation costs. Choose from UltraLite RF Cables for premium materials or the trusted S Line.
(read more)PIC Wire & Cable military cables and cable assemblies are designed, manufactured and tested to perform with reliability in harsh environments. Our lightweight military cable solutions can significantly reduce fuel consumption and increase payload capacity. A reduction in maintenance time and cost can also be realized with PIC Wire & Cable's field replaceable connectors.
(read more)PIC Wire & Cable's lightweight military cables are designed, manufactured and tested to perform with reliability in harsh environments.
(read more)PIC Wire and Cable's RFMATES ULTRALITE cables are low loss and lightweight to address industry demands for weight-saving technology and its requirement for high performance, reliable interconnects.
(read more)FOUR hermetically-sealed Coaxial or Triaxial connections through ONE circular hole in the bulkhead.
(read more)