CVS-280: Premium's new low battery voltage charger
Featured Product from PREMIUM S.A.
Avoiding delays related to difficulties when switching on light trains and trams is key to avoiding surprises when starting the vehicles in the morning. At Premium, we have developed a low battery voltage starter that allows getting power straight from the catenary when the main train battery supply fails.
The CVS-280 is a 280W DC/DC low battery voltage starter that withstands 4.5kV overvoltage peaks and it has been designed to comply with railway standards.
All models are designed to handle 600 or 750V and offer a wide variety of input-output combinations. The CVS-280 comes in a robust and compact design with an anodized aluminium case and cooling takes place through natural convection and operating temperature can reach up to 85ºC.
KEY FEATURES
- 280W continuous power
- 400-1100V voltage range:
- 3kV falling to 1,5kV for 20ms
- 4,5kV falling to 2.25kV for 1ms
- 600V and 750V nominal input
- High input-output isolation 7kVrms
- Compact and robuts design
- Output ORing diode
- EN50163:2006, EN50155:2017, and EN45545-2 approved
At Premium PSU we offer the possibility to modify the CVS-280 DC/DC low battery voltage starter to each project needs to make it the best solution for each application. Flexibility and customization is our standard, so don´t hesitate to contact us to tell us about your project.
Premium PSU manufactures all units in Barcelona under strict quality controls.
PRODUCT WARRANTY: 5 YEARS