Panametrics DigitalFlow GM868™ flowmeter
Featured Product from Panametrics
The DigitalFlow GM868 flowmeter uses the patented Correlation
Transit-Time™ method of ultrasonic flow measurement to
provide accurate, drift-free measurements, without impeding or
obstructing the flowt.
Wide range of pipe sizes and flow conditions
With its broad range of measurement velocities, and its
ability to measure flow in any pipe from small to very
large, one DigitalFlow GM868 meter does the job of several
conventional meters. It handles pipes from 1 to 120 inches in
diameter (2.5 cm to 3 m), and velocities from 0.1 to 150 ft/s
(0.03 to 46 m/s)—in either direction, in steady or pulsating
flow.
For maximum accuracy, use a two-channel meter to
measure along two different paths at the same location.
A two-channel meter can also measure the flow in two
separate pipes or at two different places in the same pipe.
No pressure drop, low maintenance
Since the DigitalFlow GM868’s transducers do not obstruct
the flow, they generally do not cause any pressure drop as
other types of flowmeters do. The DigitalFlow GM868 has no
parts that foul or collect debris, and no moving parts to wear
out. As a result, it requires no lubrication, cleaning or other
routine maintenance.
Digital and analog output options
The DigitalFlow GM868 flowmeter makes it easy to send
the data where it needs to go, through the standard digital
output, standard or optional analog outputs or optional
alarms. All outputs are conveniently set up and calibrated
from the keypad or from a computer using the PanaViewPlus
program.
Applications
The DigitalFlow GM868 flow transmitter is a complete
ultrasonic flow metering system for measurement of
most gases including:
• Hydrocarbon gases
• Vent gases
• Biogases
• Digester gases
• Fuel gases
• Waste gases
• Incinerator air flow
• Vapor recovery
• Stack gases
• Other gases
Features
• Full-featured flowmeter package
• Transducer removable under line pressure
• No moving parts
• No pressure drop
• Wide rangeability with 1500 to 1 turndown ratio
• Non-obstructive flow measurement
• Tolerance to dirty streams
• Low maintenance
• Suitable for high temperatures
• Two-path measurement available for maximum accuracy