Panametrics Aurora RM rack-mount analyzer
Featured Product from Panametrics
Panametrics Aurora RM rack-mount analyzer uses tunable diode
laser absorption spectroscopy (TDLAS) to accurately measure
moisture in a variety of background gases. The Aurora RM analyzer
is suitable for installation in safe areas and operates over a wide
range of environmental conditions. Aurora RM’s fast response immediately alerts the user when moisture concentrations are out of
compliance; once corrected, gas can be quickly cleared for process normalization.
The Aurora RM analyzers have an intuitive interface that
makes them easy to learn, configure and operate. With a
local service team to support them, you have the confidence
of knowing that Aurora RM analyzers are always ready for
immediate moisture measurement. With power and gas lines
easily connected, the Aurora RM moisture analyzer provides
a wide range of reliable measurements with the accuracy
and fast response you need for immediate alerts to process
upsets or out-of-compliance moisture concentrations.