pro.IQ Moisture analyzer packaged solution

Featured Product from Panametrics

More Info Email Supplier Request a Quote

The new moisture analyzer packaged solution simplifies the selection and installation of your moisture analyzer. Only a few simple steps; install the moisture transmitter, and connect your loop power and sample gas or liquid to the inlet fitting and you are ready to measure.

Other benefits include:
• IP66 and NEMA 4X package
• The moisture transmitter, sample system and Zener barrier (if ATEX Zone 1 or Class I Div. 1 hazardous area option selected)
• Features the HygroProII moisture transmitter
• Sample system provides isolation, filtration, pressure indication on gas systems and flow indication on both
gas and liquid systems. Enclosure is available in 304SS and 316SS and has a clear door for viewing all readings. Optional heater is also available.

 

Applications
The standard pro.IQ package is designed for moisture measurements in hydrocarbon gas, liquid or inert gas application. It may be used in environments classified as safe or hazardous areas, where the
process gas or liquid pressure is up to 200 psig (14 bar) in safe
areas, 400 psig/27 bar (gas system) or 500 psig/34.5 bar
(liquid system) in hazardous area. The system combines the
Panametrics HygroProII with over 50 years of sample system design experience, to deliver the moisture measurement you have
come to trust.

Markets and applications served include:
• Natural gas
• Hydrocarbon gases
• Hydrocarbon liquids
• Petrochemical
• Metal heat treatment
• Industrial gas
• Power generation