Consistency. Accuracy. Reliability.
Featured Product from Panametrics
Consistency. Accuracy. Reliability.
That’s what the PanaFlow XMT1000 continues to deliver for industries that depend on precise liquid flow measurement.
Trusted across applications ranging from hydrocarbon processing and chemicals to water and wastewater, the XMT1000 has earned its reputation as a versatile, rugged, and highly accurate ultrasonic flow transmitter, designed to perform day after day in demanding environments.
What makes the XMT1000 a dependable choice?
- High accuracy (±0.3%) for precise, reliable measurements.
- Flexible configurations with up to three channels and multiple transducer paths.
- Rugged for hazardous environments, including petrochemical and chemical settings.
- Low?maintenance design with no moving parts or pressure drop.
- Safe, simple programming via magnetic keypad and MODBUS RS485 connectivity.
From crude oil and lubricating oils to LNG, distilled water, solvents, and beverages, the XMT1000 adapts to diverse application needs while maintaining accuracy and reliability.