Ultrasonic Clamp-On Flow Meters
Featured Product from Panametrics
Ultrasonic clamp-on flow meters measure fluid flow in main applications. By using sound waves to determine the transit time of a gas or liquid, ultrasonic flow meters can accurately monitor any changes in flow, both upstream and downstream.
Easy to install without process shutdown, these meters are accurate and versatile for a variety of industries, fluids, and pipe thicknesses. Whether chain, wire rope, Velcro® strap, or a magnetic, bolt-on, or weldable steel yoke with metal band, our clamp-on meters make installation and removal a breeze, enabling your team to work more efficiently, and spot check flow at virtually any section of pipeline.
Ultrasonic clamp-on meters serve a variety of flow measurement applications for industries such as municipal for water and wastewater, district energy and processing applications such as oil and gas, hydrocarbon, chemical, food & beverage, and pharmaceutical industries. The meters maintain a reading of 1 to 2% and are contamination-free.