RF Coaxial Test Cables
Featured Product from Pasternack
Pasternack RF coaxial test cables are high frequency assemblies used for various precision and testing applications. Our coaxial test cables category consists 18 GHz test cable assemblies, 26.5 GHz armored test cable assemblies, 40 GHz armored test cable assemblies, 165 series non-magnetic cable assemblies (0.165" diameter cable), 150 series cable assemblies (0.150" diameter cable), 095 series cable assemblies (0.095" diameter cable), and break out test cables.
Coaxial test cables are rated to perform accurately from DC to 65 GHz depending on the style and configuration. Pasternack coaxial RF test cables can be ordered with SMA, N, 3.5mm, 2.92mm, TNC, 1.85mm, 2.4mm, MCX and MMCX connectors. Straight, right angle and bulkhead connector options are available for both male and female versions. Our flexible and formable coaxial test cables for RF and microwave can also be purchased with or without a cable jacket.