Block flow without depressurizing the pipeline!

Featured Product from Petersen Products Co.

More Info Email Supplier Request a Quote

Petestop® Pipe Plug, Inflatable Line Stop, 129 Series
Quickly Block the flow without depressurizing the pipeline!
The Petersen® PeteStop™ 129-Series Line Stop is our best selling system. It is a great choice to complement a mechanical stop or use in place of because of its savings in time, money and lighter, more flexible installation. Plus the PeteStop® Inflatable Line Stop is able to handle more difficult pipe conditions where a mechanical stop would be unable to get a workable seal.

Advantages of PeteStop® 129-Series Pipe Plug Systems

  1. Faster – smaller lighter weight equipment
  2. Less Expensive – smaller hole and smaller equipment needed, less time to complete
  3. Safety Enhanced  - smaller tap hole and larger surface area means less stress on pipe
  4. Lower Environmental Risk – smaller tap hole
  5. Plug Abnormal Pipe Conditions - Heavy Corrosion, Out-of-Round Pipe, Weld Bead, etc.
  6. Versatility – Most pressure, chemical, temperature requirements
  7. Limited Space Work Environment
  8. Minimal pressure to seal on pipe ID
  9. Multiple combinations – Double Block & Bleed, Centered, Off-Center, Side, Flow Stop, High Pressure
  10. Reusable – Heavyweight Ballistic Nylon reinforced Polyeurethane (Kevlar, Viton & others available)
  11. Conform to the pipe better
  12. Line Stop at pipe bend or near pipe bend
  13. Less Stress on Pipe with Structural Integrity Issues or Aging Pipe versus Mechanical Stop
  14. Great Complement to Mechanical Stop where there isn’t a workable seal
  15. Stop flow in pipes over 50”!!

 

Follow us on:

 

Petersen® Companies 100+ Years Family Owned

Our Mission: 
Contribute to the total well-being of individuals and society by employing and empowering highly capable people of integrity who are motivated to create solutions of considerable value especially for wastewater, tunneling, plumbing, and pipeline customers.

Our Vision: 
To be seen as a responsive, beneficial, creative, and trusted solution provider.

Our Quality: 
Petersen is committed to providing customers with product and service solutions that conform to the ISO 9001 Standard with continuous quality improvement and meet customer, legal, and regulatory requirements. Our ambition is to provide superior craftsmanship with unmatched responsiveness to achieve the highest level of customer benefit and satisfaction.