Magnetic Particle Clutches
Featured Product from Placid Industries
Placid magnetic particle clutches are used for precise torque and tension control. Torque is proportional to input current, and independent of RPM. Rated torque: Small series: 0.3 to 130 lb.-inches; Large series: 15 to 300 lb.-feet.
Popular Applications: providing adjustable slip torque for rewinding rolls of film, fabric, and wire; applying a variable torque load for load simulation and torque limiting (capping), and for adjustable soft starts.
Replacement Magnetic Particle Clutches
Placid Industries makes custom magnetic particle clutch models that specialty machinery manufacturers have used for decades. Browse the available models or contact sales if you need further assistance.
More Featured Products