Kona's high-reliability power connectors
Featured Product from Powell Electronics, Inc.
Harwin Kona datasheet
Kona High Reliability High Current Connectors
For applications that must not fail, Kona brings high-reliability power connection at 8.50mm pitch. High current with robust housings; tough and lightweight performance under shock/vibration and temperature.
Kona contacts are fully and individually shrouded, with built-in polarization for maximum protection and minimal damage due to handling or mis-mating.
Cable-to-board and cable-to-cable; pin counts of 2, 3 and 4 at 60A per contact, for a combined power level of 240A. Maximum voltage rating of 3,000V delivered by 6-finger Beryllium copper alloy contacts. Connection integrity and good spring force achieves electrical connectivity in a variety of harsh environments.
Fit 8 AWG cable with silicone insulation, solder or crimp to straight or right-angle contacts before assembly to the housings. Gold plating resists wear from continued use, or long-life durability in mate-and-forget operations.
Stainless steel screw-lock fixings with mate-before lock are available in both standard or reverse-fix configurations, with panel and board mount for additional security.
Cable assembly options are available from our in-house cabling experts, ready for your prototyping or production line needs.
Follow us on:
About Powell Electronics
Harold PowellPowell Electronics is among the largest distributors of electronic components and value-added services. Our focus and expertise include electronic connectors, switches, sensors, and related electro-mechanical products. For over 75 years, we have brought a unique sense of purpose and vision to electronics distribution.
Our company was founded in 1946 by Harold H. Powell, who was a Navy electronics technician during World War II. After the war, Harold started selling components from his garage in response to the burgeoning post-war demand for electronic parts. Since then, the company has established an unbroken record of success as a specialty components distributor.
Today, we are a national company with a global reach, representing the most respected manufacturers. We employ a staff of over 200 people at 11 U.S. locations and utilize state-of-the-art technology. We supply all industries, especially companies servicing key market sectors, including
- Military/Aerospace
- Telecommunications
- Transportation
- Medical Imaging and Instrumentation
- The United States Government
Still a family-owned company, Powell Electronics continues to be guided by our founding principles of honesty, integrity, and ethical dealings, plus a sense of urgency for meeting our customers' needs