Measuring instruments for Energy, Oil & Gas
Featured Product from Pratt & Whitney Measurement Systems, Inc.
Energy, Oil & Gas
Companies in the energy, oil & gas industry rely on Pratt & Whitney measuring instruments to ensure that all gauges and components meet specifications and all processes are under control. Recognized as a leading authority on API, ISO, ANSI, & ASME thread gages, Pratt & Whitney engineers are also knowledgeable with applications in the mining and water well industry.
Pratt & Whitney instruments and gages are used in countless energy facilities around the world including PSE&G, Entergy, Tennessee Valley Authority, National Oilwell Varco, Flowserve, Cameron, Duke Energy, Weatherford, Schlumberger, Smith International, Halliburton, Baker Hughes, Arizona Public Service, DTE Energy, Exelon Corporation, and Southern California Edison.
Applications
- Seals and Gaskets
- American Petroleum Institute (API) Gages
- Ball Bearings
- Roller Bearings (Tapered, Cylindrical, Spherical, Needle)
- Gears and Splines
- Cutting Tools
- Threaded Fasteners
- Fuel Rods
- Gage Calibrations
- Precision Parts
Processes
- Quality Control / Testing
- Prototyping
- Maintenance
- Incoming Inspection
- Establishing Master Gages
Pratt & Whitney
Pratt & Whitney®, founded in 1860, is a global supplier of ultra-precision Metrology instruments, inspection gaging systems, and length measuring machines. Our instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller & ball bearings, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts.