The smallest linear actuator
Featured Product from Progressive Automations
Watch>>>PA-07 Micro Linear Actuator Product Overview
The PA-07 micro linear actuator
The PA-07 micro linear actuator is by far the smallest linear actuator we have in stock, making it ideal for projects and applications where limited space is a necessity and little force is required. Its small size and force output make it popular in industries such as robotics, hobby design and manufacturing automation. The PA-07 micro electric actuator is available in a force of 5 lbs with a speed of 0.59”/sec. Stroke sizes range from 0.5-12”.
CONTROLS & BRACKETS:
The PA-07 micro actuator is compatible with a wide variety of our control systems and is simple to install. We have many different control options available that are all easy to use and offer unique control capabilities for our micro linear actuators.
Our BRK-07 mounting brackets are designed specifically for the micro actuators to make mounting your unit a quick and easy process. The BRK-07 comes with two mounting brackets to fit on each end of the unit to offer a full 180 degrees of rotation for your micro actuator and comes with all the screws and pins needed for installation.
Forward Thinking Starts Here
Whether you're sharing a home automation project with your family, or designing innovative technology you want to share with the world, our products can help make it a reality. Our certified, high-quality linear actuators, motion control systems, table lifts and accessories are sold across North America, and even worldwide.
Our leading-edge custom actuator service means that when you can't find the actuator you need to complete your project, we step up to the plate. We'll work with you to manufacture a linear actuator that fits your project perfectly
Check out our latest >>> Videos
Watch>>Progressive Automations: "We Grow if You Grow
'Progressive Automations is a worldwide manufacturer/distributor of linear actuators and linear motion control products with warehouses in USA & Canada. Our primary goal is bringing the highest quality and best designed products in the automation industry.
With over a decade of experience we have become a leader in linear motion product innovation, development & research. New products introduced on a regular basis using the latest technology available in the industry. Our main product lines include dc actuators, control systems, table and tv lifts.
SELECTING THE APPROPRIATE LINEAR ACTUATOR
Learn how to determine the appropriate actuator for your application with some advice from one of our engineers.
One of the great things about working at Progressive Automations is hearing from customers about how they plan to use our actuators. From home fixtures to industrial applications, the sky is the limit for automation. In order to realize your ideas for using our linear actuators, there are many parameters which must be determined about the intended application. In this series, we present useful design techniques for determining how our actuators can be used.