ProSys System with CMX Integration

Featured Product from Prosys

More Info Email Supplier Request a Quote

ProSys automatic filling and closing systems can be configured with our Custom Mix (CMX) technology for dosing and blending a Base product and Additive(s). The “On Demand” inline CMX system is fully integrated into the fill station and control platform on any ProSys model for Cartridges, Tubes, Syringes, Air-Less Pumps, Bottles or Custom containers.

  • Less Product Waste
  • Drastically Reduce/Eliminate Batch Mixing Changeover Time
  • Space Saving Design
  • SERVO driven Base Product & Additive dosing with recipe saving & recall.
  • Fast additive & color changeovers.
  • Additives = catalyst, pigment, slurry, flavorings etc.
  • Process flow range of 6 to 12 GPM.
  • Flowmeter confirmation.
  • Just in time “On Demand” production.
  • Allows custom volumes.
  • Additives Ratios from 1:1 to 1000:1=0.1% to 50%
  • Short Custom Color Production Runs
  • High Precision Color Accuracy
  • Extended Pot Life for Base Product
  • Increased Yield
  • Allows Catalyzing Reaction to Build Viscosity After Packaging
  • Slurry or Suspension Particulate Size to 0.04” or 1 mm Diameter
  • Variable Number of Static Mix Elements