ProSys System with CMX Integration
Featured Product from Prosys
ProSys automatic filling and closing systems can be configured with our Custom Mix (CMX) technology for dosing and blending a Base product and Additive(s). The “On Demand” inline CMX system is fully integrated into the fill station and control platform on any ProSys model for Cartridges, Tubes, Syringes, Air-Less Pumps, Bottles or Custom containers.
- Less Product Waste
- Drastically Reduce/Eliminate Batch Mixing Changeover Time
- Space Saving Design
- SERVO driven Base Product & Additive dosing with recipe saving & recall.
- Fast additive & color changeovers.
- Additives = catalyst, pigment, slurry, flavorings etc.
- Process flow range of 6 to 12 GPM.
- Flowmeter confirmation.
- Just in time “On Demand” production.
- Allows custom volumes.
- Additives Ratios from 1:1 to 1000:1=0.1% to 50%
- Short Custom Color Production Runs
- High Precision Color Accuracy
- Extended Pot Life for Base Product
- Increased Yield
- Allows Catalyzing Reaction to Build Viscosity After Packaging
- Slurry or Suspension Particulate Size to 0.04” or 1 mm Diameter
- Variable Number of Static Mix Elements
More Featured Products