Amphenol cable assembly

Service Detail from QL-Custom Technology Limited

More Info Email Supplier Request a Quote

The Amphenol cable assembly is especially manufactured to survive in all types of weather. The connectors and all the materials used in it are genuine and ready to provide top-grade service.

Amphenol circular connectors

Amphenol circular connectors are the basis for modern industrial wiring. They have a single sleek spherical connector for power and signal. You can just plug in any Amphenol cable assembly. Prewired and tested. The circular lock is unaffected by strong shaking and frequent shocks. The contacts are produced to a very high standard, so you can always count on a clean, low resistance connection. Housing is available in stainless steel, lightweight aluminium and rugged plastic. Shell sizes are from 8 to 48, from tiny sensor wires to large power harnesses. All Amphenol connection assembly are qualified to MIL-DTL-38999 and IEC specifications and are suitable for use globally. We have circular connections for all your Amphenol cable assembly needs including fibre optic cable assemblies, multi-conductor power cables and amphenol coaxial cable assemblies.

Secure, Compliant, and Certified

QL-Custom Technology Ltd. produces amphenol cable assemblies one by one, to the most demanding international standards. Our total process, from initial concept through final inspection, is covered by our ISO 9001:2015 and AS9100D certifications. All Amphenol cable assembly parts are RoHS 3 and REACH compliant. All assemblies bound for North America use UL94 V-0-rated housings and UL-listed wiring. Every HV and signal harness we produce for automakers is managed for quality in accordance with IATF 16949. Any assembly sold to consumers in the European Union and the United Kingdom will be marked with the CE and UKCA markings. The Amphenol Ecomate family of connection assemblies is rated IP69K, tested to EN 60529.