Non-Contact Laser Hole Measurement Sensor
Featured Product from RIFTEK EUROPE Sp. z.o.o.
Laser probes RF609-Wi-Fi Series
Laser sensor is designed for non-contact measurement of geometric parameters of holes (diameter, ovality, roundness).
Diameter of the laser sensor body, mm 8.5; 15
Range of controlled diameters, mm 9.2 ... 19; 16 ... 48
Laser sensor linearity, % ±0.05 of the range
Depth of controlled holes, mm on request
The main goal of the project was to develop a measuring tool for CNC machines. The tool must accurately and quickly measure inner diameter, ovality and roundness of holes on automated manufacturing. To achieve this goal, we equipped the standard RF609 Series sensor with Wi-Fi module, battery power and a shank. In addition, an important feature of new device is the rejection of direct synchronization of the laser sensor its rotation angle without loss of measurement accuracy.