Laser Debris Inspection System

Featured Product from RIFTEK EUROPE Sp. z.o.o.

More Info Email Supplier Request a Quote

The system is intended for non-contact detection of the debris inside the circular grooves of different technological items, for example brake calipers and so on. The system can be used also for groove seal profiling (seal deformation inspection).

RF096-Insp

Inspected grooves diameter range, mm: 35..53
Minimal size of detected debris, mm: 0,03 (thickness) x 0,1 x 0,1
Inspection time, s: 1,2

Download Catalog

RIFTEK

The parent company,
Scientific and Production Company «RIFTEK» was founded in 1993. The enterprise specializes in development and fabrication of optoelectronic instruments for measuring of geometrical quantities.

The basic product line includes:
laser triangulation position sensors; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control systems; devices for control of movement and distance, digital cameras for machine vision, measurement instruments for railway transport; video processing FPGA IP-cores and hardware; machine vision systems.

RIFTEK products are delivered in more than 70 countries. Company representative offices operate in 45 countries.

RIFTEK company is certified according to ISO 9001:2015 in the field of management of quality of design and manufacture of optoelectronic instrumentation.

We offer integrated solution to control and automation problems – from sensing devices to multifunctional measuring and control systems.