Watchdog Monitoring Relay Protects 24/7 Processes
Featured Product from Red Lion Controls, Inc.
Innovative Features:
Watchdog Relay monitors the pulsing output heartbeat of a connected device to add an extra level of safety that helps protect critical processes across industrial environments that include oil, gas, maritime, power and energy. If the heartbeat stops for reasons that may include power surges, extreme weather or device malfunctions, Watchdog's built-in Form C relay will immediately energize and provide a signal that can be used to safely shut down the process. The signal sent upon loss of control helps to avoid costly damage to materials and equipment.
Industrial Efficiency:
Built to operate in extreme conditions, Watchdog Relay supports temperatures ranging from -40 degrees to 80 degrees Celsius, as well as 5 to 85 percent humidity. It is UL Class I, Div II listed and ATEX hazardous locations certified, and has been marine and offshore tested and/or verified to meet standards such as ABS, DNV No. 2.4 and Lloyds.