Backplane Connectors

Featured Product from Rego Electronics Inc.

More Info Email Supplier Request a Quote

Rego include the following Backplane Connectors,

-DIN 41612 Backplane Connectors

-DIN 41612 Backplane Connectors

-DIN 41612 Backplane Connectors

DIN 41612 Backplane Connectors

DIN 41612 is a DIN standard for electrical connectors that are widely used in rack based electrical systems. The most common application of DIN 41612 connectors is in the VMEbus system. They are also used by NuBus. The standard has subsequently been upgraded to international standards IEC 60603-2 and EN 60603-2. Rego's DIN 41612 Backplane Connectors consist of a series of male and female connectors which include C, R, B, Q, C/2, R/2, B/2, Q/2, H15, F, H7/F24, H11 and M types. These diverse types allow engineers to easily select a pair of connectors to fit the design requirement. Please contact us for further information directly.

2mm Future Bus Backplane Connectors

The Future bus is used as an internal backplane technology for systems such as routers. Rego's 2mm The Future bus connectors include four rows, five rows, data, power, male and female connectors with standard gender and reverse gender . Four rows have the 24, 48, 72, 96, 120, 144, 168, 192 positions and five rows are available in 30, 60, 90, 120, 150, 180, 210, 240, 270, 300, 330, 360, 390 positions.

2mm Hard Metric Backplane Connectors

Rego's 2mm Hard Metric Interconnect System offers space-saving flexibility for the circuit design, free and fixed / backplane boards, in front side and midplane arrangements, to go with cable connectors and lead assemblies. This connector family is designed for use with Compact PCI and VME Components. Rego offers a full range of 2mm Hard Metric Backplane Connectors with features of high density, high performance and ruggedness. Please contact us for further information directly.