Liquid Cooling Modules

Featured Product from Rego Electronics Inc.

More Info Email Supplier Request a Quote

Liquid cooling is commonly used to cool CPUs as well as other computer components. It usually consists of a CPU liquid block, a liquid pump, and a heat exchanger (mostly a radiator with a fan attached). Liquid cooling allows quieter operation (potentially fanless), or improved processor speeds (over clocking), or a balance of both. Less commonly, GPUs, Northbridges, Southbridges, hard disk drives, memory, voltage regulator modules (VRMs), and even power supplies can be liquid-cooled. For cooling CPU cores its primary advantage is that it's tremendously increased ability to transport heat away from source to a secondary cooling surface allows for large, more optimally designed radiators rather than small, inefficient fins mounted directly on the heat source.

Rego’s Liquid Cooling is mainly focused on the design of the liquid block modules along with water pump, heat exchanger according to custom requirements. Please contact us directly. Let's make it work!

Target Applications-
IGBT of Transportation, MRI of Medical, Server of Computing & Test Machine of Semiconductor

Development, Manufacture & Quality Test,
Step 1- Design and Simulation
Step 2- CNC Machining + Vacuum Brazing
Step 3- Quality Assurance Tests