Welded Steel Chain-Rugged, Reliable Performance
Featured Product from Renold Canada
Reduce problems and increase production with Renold Canada Engineering Class Chains. Our complete line of Welded Steel Chains are made for applications subject to punishing conditions such as high shock loads, dust and debris, conveying up steep inclines and lifting heavy loads.
Quality from Start to Finish
Renold Jeffrey Welded Steel Chains start with ASTM Certified American Steel to ensure that our finished chain quality is second to none. Our construction process includes numerous steps to increase the hardness of our pins, plates and rollers. Renold Jeffrey uses only the best materials, processes and designs to build chains that outlast the competition in harsh, demanding environments.
Superior Wear Life
Chain wear life is directly affected by the hardness of its components. Simply put, the harder the parts, the longer the wear life. Product engineers at Renold Jeffrey’s state-of-the-art manufacturing facility in Morristown, TN, use computercontrolled furnaces and induction heat-treating equipment to achieve precision tolerances and the hardest possible wear surfaces. That means Renold Jeffrey Welded Steel Chains have the necessary toughness to resist extreme shock loads and exceed the highest industry standards for wear life and durability.
Maximum Strength
Controls and processes are key to Renold Jeffrey’s mission to create stronger, more durable chain. Interference fits between pin and sidebar holes greatly increases fatiguelife to make our chains last longer. Proper welding, stress relieving and heat treatment are important parts of what goes into making Renold Jeffrey the most trusted name in the industry.
Reduced Downtime
Decades of research, development and testing means you can count on Renold Jeffrey Chains to work harder and last longer than the competition. We’ve seen many chain manufacturers come and go over the past 100 years. Our highly trained sales and engineering teams have the experience and the desire to help develop chain solutions that increase your plant’s productivity
Built for Forestry Applications
Renold Jeffrey Engineering Class Chains for the forestry and paper industries are built to move materials in demanding conditions. Equipment such as log decks and debarking drums can cause excessive wear on pin and sidebar edges. Renold Jeffrey heat treats pins and sidebars and carburizes barrels. That gives our chains the strength, wear life anddimensional accuracy to withstand severe impact and abrasion from wood chips, ash and sawdust.
• Heat-treated pins are available as standard for greater strength and wear life in the toughest applications.
• Pins are press fit to sidebars to eliminate pin hole wear.
• Accurate pin-hole punches and machine-welded barrels ensure high quality and dimensional control.
Renold Jeffrey Welded Steel Chains also allow greater operational flexibility than conventional cast chains. Offset sidebars and precision-welded barrels accommodate a wide variety of specialty attachments for use in nearly any application in which cast chains are used.
Contact Renold Jeffrey for rugged Welded Steel Chains designed to excel in forestry, paper mill and saw mill applications.
• 81X Conveyor Chains
• Welded Steel Mill Chains
• Welded Steel Drag Chains
For additional specifications, contact Renold Canada
622 rue De Hull Ville La Salle Quebec H8R 1V9 Canada
Tel: (800) 265-9970 Fax: + 1 (514) 367-4993