Price-Point IP 66 Plastic Electronic Enclosures
Featured Product from Rolec Enclosures Inc.
ROLEC’s technoBOX plastic enclosures can now be specified with accessories including front plates, hinges, case feet, mounting plates, supporting rails, cable glands, and external mounting brackets (that can be rotated by 90°).
Smart, robust technoBOX (IP 66) is ROLEC’s most cost-effective plastic enclosure. It is ideal for a wide range of industrial electronics applications, offering dependable protection at an attractive price point. The housings can be mounted on walls, bulkheads, machines and desks.
Versatile technoBOX has an attractive bevelled lid that is recessed to accommodate a membrane keypad, front plate or product label. It is fastened with corrosion-resisitant stainless steel captive screws. The O-ring gasket is chloroprene (CR). Inside the enclosure, threaded screw bosses in the lid and base can be used to install PCBs, mounting plates and terminal rails.
ROLEC manufactures technoBOX in 10 sizes ranging from 51 x 66 x 35 mm to 161 x 241 x 80 mm. The enclosures are moulded from tough and long-lasting ABS (UL 94 HB) in light grey (RAL 7035) as standard.
ROLEC can supply technoBOX fully customised, ready for the installation of the electronics. Customisation services include CNC machining, custom colours, printing/engraving of legends and logos, EMC shielding, special materials and assembly.