A New Generation Of Diecast Hinged Lid Enclosures
Featured Product from Rolec Enclosures Inc.
Elegant new aluDOOR is a tough, go-anywhere enclosure that is rated IP 66, IP 67 and – on request – IP 69K. It can be mounted on walls, bulkheads, machines and desks.
These diecast aluminum housings are effectively ‘compact cabinets’. They feature a hinged lid that can be specified with or without a recess for a membrane keypad or product label. The lid opens 100° for easier access. A2 stainless steel lid screws and threaded inserts ensure a corrosion-resistant assembly in extreme conditions.
Fitting the lid is quick and easy. The lid with integrated hinge pin is pushed into place then secured with two tamperproof Torx T25 (M5) screws. Then the lid is shut and locked down with two more T25 screws. Extruded aluminum trims conceal and protect the lid screws and mounting screws.
Separate mounting screw channels mean aluDOOR can be installed ‘lid closed’ – safeguarding the electronics. The seal is a new foamed-in polyurethane gasket that offers greater protection because it is continuous – there is no join that could eventually become a weak point. Inside the enclosure, there are threaded pillars for mounting internal components such as PCBs, mounting plates and DIN rails.
Smart, modern aluDOOR is available in 10 sizes from 4.72” x 2.75” x 2.75” to 11.02” x 6.69” x 3.54”. The standard color is anthracite gray (RAL 7016) with matt silver powder-coated lid trims.
Options include special colors on request, anthracite gray (RAL 7016) lid trims, a mounting plate, and an RFI/EMI gasket.
Customization options include CNC machining, engraving/laser processing, photo-quality printing of legends, logos and graphics, display windows and assembly.