Stainless Steel Housings - When You Need The Best
Featured Product from Rolec Enclosures Inc.
ROLEC’s inoCASE electronic enclosures are now available in V4A stainless steel for added strength, resilience and corrosion resistance.
ROLEC inoCASE are rated IP 66 as standard for challenging environments such as the marine, offshore and petrochemical industries. They are also perfect for sectors which demand the highest levels of cleanliness and hygiene, such as dairy processing and food manufacturing.
ROLEC inoCASE V4A are high quality and extremely robust enclosures. Smart design features common to both include separate channels for fixing the lid and mounting the enclosure. Four separately welded screw channels create an interference-free installation space so the enclosures can be securely mounted to walls, bulkheads or machines without having to drill through the base – preserving the integrity of the electronics compartment.
In the base of each enclosure are two welded fastening plates, each with three threaded holes for the installation of PCBs, mounting plates and top hat rails. The lid is secured features by four captive V4A stainless steel Allen screws.
Customers can order inoCASE from stock with no minimum order quantity. Electropolishing is also available to give a gleaming corrosion-resistant finish. ROLEC inoCASE and inoCASEmini are manufactured from 4404/V4A/AISI 316L stainless steel.
ROLEC inoCASE V4A is available in 18 sizes (5.51" x 4.33" x 2.36" to 16.92" x 11.81" x 4.72"), each with a gasket compression ridge in the base, a continuous silicone gasket in the lid and M5 mounting and earthing points. Options for inoCASE include IP 67 protection, an internal mounting plate and support rails.
ROLEC also offers in-house laser cutting of holes and cutouts for controls, switches, connectors and cable glands, plus laser engraving of legends and logos. Bespoke enclosure sizes are also available.