Today's Machine Builders Expect The Best Designs
Featured Product from Rolec Enclosures Inc.
Industrial enclosures manufacturer ROLEC has unveiled its new range of profiPLUS designer suspension arms. Elegant and ergonomic, the profiPLUS modular system offers a huge range of couplings, joints and sections to create the perfect suspension arm solution for a broad spectrum of electronics applications.
ROLEC profiPLUS is quick and easy to install – either vertically, horizontally or on the floor. It offers alignment of the complete system in a horizontal direction through a single set screw. ROLEC has applied for a patent for this clever solution.
New profiPLUS is available in two models – 50 (2.02" wide) and 70 (2.76" wide) – to offer a choice of load and cable capacities. They have been designed to integrate with ROLEC’s commandCASE, topVISION, multiVISION and command aluFACE enclosures.
Each profiPLUS model offers more than 40 different components including 30 couplings (hanging and upright in both rotary and ‘turn and tilt’ configurations); three highly stable ball-shaped joints (wall, socket, intermediate) and five support profiles (from 9.84" to 59").
Console couplings have reduced installation depths to save space. The profiPLUS 50 also offers specialized adapters for display panels including Siemens and Beckhoff. All system components are manufactured from cast aluminum (Light Gray RAL 7035) while the support profiles are in silver anodized aluminum.
Installation covers are moulded from Polyoxymethylene (POM, Anthracite Grey RAL 7016). All the seals are Chloroprene (CR, -30°C to +90°C) while the bellows are plasticized Polyvinyl Chloride (PVC-P, Anthracite Gray RAL 7016, -30°C to +70°C). Both the 50 and 70 models are rated to IP 54.
Customizing options include bespoke colors with powder coating of the main system components and a choice of anodizing for the support profiles.