High-Efficiency Spider Module Cools Tight Spaces

Featured Product from Rosenberg USA

More Info Email Supplier Request a Quote

Rosenberg has introduced a new configuration of its innovative high-efficiency “B-Wheel” backward curved impeller fan that features a smaller motor mounting plate and thinner support legs for low-rise units in restrictive environments. The new B-Wheel Spider Module provides improved performance for 180? airflow discharge applications.

Applications include data center cooling, HVAC, medical systems, power suppliers, air filtration, fan coils and wind or solar energy generation.

Available in seven impeller sizes from 250 mm to 500 mm, Rosenberg B-Wheel Spider Modules are built with the same front flange profile and four-bolt mounting structure as standard module fans for easy installation, but weigh up to 3 Kg (6.6 lbs) less.

About Rosenberg

The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment.

Rosenberg USA is located just outside Charlotte in Indian Trail, N.C. For more information, or to place an order, contact Rosenberg USA by phone at (704) 893-0883 or e-mail sales@rosenbergusa.com.