Backward Curved Fans With Integral Inlet
Featured Product from Rosenberg USA
Rosenberg USA has introduced two new high-efficiency backward curved impellers equipped with integral inlet cones for optimal airflow. The new DKHR Series fans are available in 630 mm and 710 mm and are suitable for a wide range of HVAC and air movement applications.
The 710 mm model DKHR 710-6SH delivers up to 11,500 CFM airflow or static pressure up to 3.4 inches WG. The 630 mm model DKHR 630-6SH can generate up to 7,600 CFM or 2.6 inches of static pressure (460-Volt / 60 Hz / 3-phase).
Rosenberg backward curved fans are available to meet customer-defined specifications including airflow, power, rotational speeds, noise level, overall dimensions and finish.
About Rosenberg
The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment.
Rosenberg USA is located just outside Charlotte in Indian Trail, N.C. For more information, or to place an order, contact Rosenberg USA by phone at (704) 893-0883 or e-mail sales@rosenbergusa.com.